multicomp PRO Loudspeaker; Driver Type Multicomp Pro ABS-215-RC

Description
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1.5W; Sound Level SPL:89dB; External Diameter - Imperial:1.969"; Frequency Response Min:550Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet
Description
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1.5W; Sound Level SPL:89dB; External Diameter - Imperial:1.969"; Frequency Response Min:550Hz; Frequency Response Max:20kHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loudspeaker; Driver Type Multicomp Pro - 24M0408 - Newark, An Avnet Company
Chicago, IL, United States
Loudspeaker; Driver Type Multicomp Pro
24M0408
Loudspeaker; Driver Type Multicomp Pro 24M0408
LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1.5W; Sound Level SPL:89dB; External Diameter - Imperial:1.969"; Frequency Response Min:550Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

LOUDSPEAKER; Driver Type:Miniature; External Diameter - Metric:50mm; Impedance:8ohm; Power Rating Nom:1.5W; Sound Level SPL:89dB; External Diameter - Imperial:1.969"; Frequency Response Min:550Hz; Frequency Response Max:20kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 24M0408
Product Name Loudspeaker; Driver Type Multicomp Pro
SPL 89 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527033 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 80 dB
Impedance 4 ohms
Frequency Response 22000 Hz
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details