multicomp PRO Microphone, Solder Pad; Transducer Function Multicomp Pro ABM-710-RC

Description
MICROPHONE, SOLDER PAD; Transducer Function:Microphone; Directivity:Noise Cancelling; Frequency Response Min:50Hz; Frequency Response Max:16000Hz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-46dB; Drain Current RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, SOLDER PAD; Transducer Function:Microphone; Directivity:Noise Cancelling; Frequency Response Min:50Hz; Frequency Response Max:16000Hz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-46dB; Drain Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Solder Pad; Transducer Function Multicomp Pro - 25R4390 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Solder Pad; Transducer Function Multicomp Pro
25R4390
Microphone, Solder Pad; Transducer Function Multicomp Pro 25R4390
MICROPHONE, SOLDER PAD; Transducer Function:Microphone; Directivity:Noise Cancelling; Frequency Response Min:50Hz; Frequency Response Max:16000Hz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-46dB; Drain Current RoHS Compliant: Yes

MICROPHONE, SOLDER PAD; Transducer Function:Microphone; Directivity:Noise Cancelling; Frequency Response Min:50Hz; Frequency Response Max:16000Hz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-46dB; Drain Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R4390
Product Name Microphone, Solder Pad; Transducer Function Multicomp Pro
Frequency Response 50 to 16000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Omnidirectional Microphones - CEM-OB6022-EJAD443P1.0R - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
 - DM-3.0 - Wharfedale Pro
Wharfedale Pro
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
View Details