multicomp PRO Microphone, Omnidirectional, 2.2Kohm; Transducer Function Multicomp Pro ABM-705-RC

Description
MICROPHONE, OMNIDIRECTIONAL, 2.2KOHM; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-42dB RoHS Compliant: Yes
Datasheet
Description
MICROPHONE, OMNIDIRECTIONAL, 2.2KOHM; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-42dB RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphone, Omnidirectional, 2.2Kohm; Transducer Function Multicomp Pro - 25R4385 - Newark, An Avnet Company
Chicago, IL, United States
Microphone, Omnidirectional, 2.2Kohm; Transducer Function Multicomp Pro
25R4385
Microphone, Omnidirectional, 2.2Kohm; Transducer Function Multicomp Pro 25R4385
MICROPHONE, OMNIDIRECTIONAL, 2.2KOHM; Transducer Function:Microphone; Directivity:Omnidire ctional; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-42dB RoHS Compliant: Yes

MICROPHONE, OMNIDIRECTIONAL, 2.2KOHM; Transducer Function:Microphone; Directivity:Omnidirectional; Frequency Response Min:50Hz; Frequency Response Max:16kHz; Supply Voltage Min:2V; Supply Voltage Max:10V; Sensitivity (dB):-42dB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Audio Microphones
Product Number 25R4385
Product Name Microphone, Omnidirectional, 2.2Kohm; Transducer Function Multicomp Pro
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Electret Condenser Microphone - EM-4015(P) - Ningbo Best Group Co., Ltd.
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details