multicomp PRO D Sub Conn, R/a Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro 8LCM015S-304B-XX

Description
D SUB CONN, R/A RCPT, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB CONN, R/A RCPT, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Conn, R/a Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro - 26M7822 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, R/a Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro
26M7822
D Sub Conn, R/a Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro 26M7822
D SUB CONN, R/A RCPT, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

D SUB CONN, R/A RCPT, DA, SOLDER; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:8LC; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26M7822
Product Name D Sub Conn, R/a Rcpt, Da, Solder; D Sub Connector Type Multicomp Pro
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details