multicomp PRO Led Spacer; Height Multicomp 8476-0442

Description
LED SPACER; Height:15.9mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:15.9mm; For Use With:T-1 3/4 LEDs; Overall Length:15.9mm; Wire Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
LED SPACER; Height:15.9mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:15.9mm; For Use With:T-1 3/4 LEDs; Overall Length:15.9mm; Wire Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer; Height Multicomp - 16N824 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Multicomp
16N824
Led Spacer; Height Multicomp 16N824
LED SPACER; Height:15.9mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:15.9mm; For Use With:T-1 3/4 LEDs; Overall Length:15.9mm; Wire Diameter:6mm RoHS Compliant: Yes

LED SPACER; Height:15.9mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:15.9mm; For Use With:T-1 3/4 LEDs; Overall Length:15.9mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N824
Product Name Led Spacer; Height Multicomp
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers