multicomp PRO Led Spacer; Height Multicomp 8476-0441

Description
LED SPACER; Height:12.7mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:12.7mm; For Use With:T-1 3/4 LEDs; Overall Length:12.7mm; Wire Diameter:6mm RoHS Compliant: Yes
Datasheet
Description
LED SPACER; Height:12.7mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:12.7mm; For Use With:T-1 3/4 LEDs; Overall Length:12.7mm; Wire Diameter:6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Spacer; Height Multicomp - 16N823 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer; Height Multicomp
16N823
Led Spacer; Height Multicomp 16N823
LED SPACER; Height:12.7mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:12.7mm; For Use With:T-1 3/4 LEDs; Overall Length:12.7mm; Wire Diameter:6mm RoHS Compliant: Yes

LED SPACER; Height:12.7mm; External Diameter:6mm; Spacer Material:-; Product Range:-; Body Diameter:6mm; Bore Size:12.7mm; For Use With:T-1 3/4 LEDs; Overall Length:12.7mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N823
Product Name Led Spacer; Height Multicomp
Outside Diameter 0.2362 inch (6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1921A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-8 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 222389 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details