multicomp PRO Pcb Mounting, Round Nylon 6.4Mm X 6.4Mm; Pcb Support Type Multicomp 8476-0423

Description
PCB MOUNTING, ROUND NYLON 6.4Mm x 6.4MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:6.4mm RoHS Compliant: Yes
Description
PCB MOUNTING, ROUND NYLON 6.4Mm x 6.4MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:6.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round Nylon 6.4Mm X 6.4Mm; Pcb Support Type Multicomp - 16N805 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round Nylon 6.4Mm X 6.4Mm; Pcb Support Type Multicomp
16N805
Pcb Mounting, Round Nylon 6.4Mm X 6.4Mm; Pcb Support Type Multicomp 16N805
PCB MOUNTING, ROUND NYLON 6.4Mm x 6.4MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:6.4mm RoHS Compliant: Yes

PCB MOUNTING, ROUND NYLON 6.4Mm x 6.4MM; PCB Support Type:Dual Side Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:6.35mm; Product Range:-; Body Diameter:6.4mm; Overall Length:6.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 16N805
Product Name Pcb Mounting, Round Nylon 6.4Mm X 6.4Mm; Pcb Support Type Multicomp
Outside Diameter 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1058066 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers