multicomp PRO Lev Foot, M10 X 70 F/s, 50Mm Base; Bumper / Feet Mounting Multicomp 812017

Description
LEV FOOT, M10 X 70 F/S, 50MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:PP (Polypropylene); Height:70mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes
Description
LEV FOOT, M10 X 70 F/S, 50MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:PP (Polypropylene); Height:70mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lev Foot, M10 X 70 F/s, 50Mm Base; Bumper / Feet Mounting Multicomp - 33P8973 - Newark, An Avnet Company
Chicago, IL, United States
Lev Foot, M10 X 70 F/s, 50Mm Base; Bumper / Feet Mounting Multicomp
33P8973
Lev Foot, M10 X 70 F/s, 50Mm Base; Bumper / Feet Mounting Multicomp 33P8973
LEV FOOT, M10 X 70 F/S, 50MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:PP (Polypropylene); Height:70mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

LEV FOOT, M10 X 70 F/S, 50MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:PP (Polypropylene); Height:70mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (07-Jul-2017); External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 33P8973
Product Name Lev Foot, M10 X 70 F/s, 50Mm Base; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1450A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Supports - 1610125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7874 inch (20 mm)
View Details