multicomp PRO Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp 812002

Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Product Range:- RoHS Compliant: Yes
Description
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

Multicomp Solder Wire, part number 35M4384, is a lead-free solder wire composed of a tin/silver/copper alloy with a composition of 96.1% tin, 2.6% silver, and 0.3% copper. It is designed for no-clean applications, featuring a halide-free flux that leaves minimal clear residues, making it suitable for both wave and reflow soldering processes. The solder wire exhibits good wetting properties on copper and brass surfaces, and its flux content is optimized to provide effective soldering without the need for cleaning in most cases. The product is available in a 250g spool and conforms to national and international standards for lead-free alloys. Recommended operating conditions include careful management of soldering iron tip temperatures to avoid excessive heat and flux spitting.

Datasheet Summary
Powered by GS/AI

Multicomp Solder Wire, part number 35M4384, is a lead-free solder wire composed of a tin/silver/copper alloy with a composition of 96.1% tin, 2.6% silver, and 0.3% copper. It is designed for no-clean applications, featuring a halide-free flux that leaves minimal clear residues, making it suitable for both wave and reflow soldering processes. The solder wire exhibits good wetting properties on copper and brass surfaces, and its flux content is optimized to provide effective soldering without the need for cleaning in most cases. The product is available in a 250g spool and conforms to national and international standards for lead-free alloys. Recommended operating conditions include careful management of soldering iron tip temperatures to avoid excessive heat and flux spitting.

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp - 35M4384 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp
35M4384
Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp 35M4384
SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Product Range:- RoHS Compliant: Yes

SOLDER WIRE, 96.1/2.6/0.3 SN/AG/CU, 250G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:96.1, 2.6, 0.3 Sn, Ag, Cu; External Diameter - Metric:1mm; External Diameter - Imperial:0.039"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4384
Product Name Solder Wire, 96.1/2.6/0.3 Sn/ag/cu, 250G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631096 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RLB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details