multicomp PRO Lev Foot, M8 X 40 F/s, 30Mm Base; Bumper / Feet Mounting Multicomp 812001

Description
LEV FOOT, M8 X 40 F/S, 30MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:PP (Polypropylene); Height:40mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Description
LEV FOOT, M8 X 40 F/S, 30MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:PP (Polypropylene); Height:40mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lev Foot, M8 X 40 F/s, 30Mm Base; Bumper / Feet Mounting Multicomp - 33P8970 - Newark, An Avnet Company
Chicago, IL, United States
Lev Foot, M8 X 40 F/s, 30Mm Base; Bumper / Feet Mounting Multicomp
33P8970
Lev Foot, M8 X 40 F/s, 30Mm Base; Bumper / Feet Mounting Multicomp 33P8970
LEV FOOT, M8 X 40 F/S, 30MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:PP (Polypropylene); Height:40mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

LEV FOOT, M8 X 40 F/S, 30MM BASE; Bumper / Feet Mounting:Bolt; Bumper / Feet Material:PP (Polypropylene); Height:40mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 33P8970
Product Name Lev Foot, M8 X 40 F/s, 30Mm Base; Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-M4-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details