multicomp PRO Solder Wire, 99.3/0.7 Sn/cu, 500G; Leaded / Lead Free Multicomp 509-0660

Description
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 99.3/0.7 Sn/cu, 500G; Leaded / Lead Free Multicomp - 15J7283 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 99.3/0.7 Sn/cu, 500G; Leaded / Lead Free Multicomp
15J7283
Solder Wire, 99.3/0.7 Sn/cu, 500G; Leaded / Lead Free Multicomp 15J7283
SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C RoHS Compliant: Yes

SOLDER WIRE, 99.3/0.7 SN/CU, 500G; Leaded / Lead Free:Lead Free; Flux Type:No Clean and Rosin Flux; Solder Alloy:99.3, 0.7 Sn, Cu; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:227°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15J7283
Product Name Solder Wire, 99.3/0.7 Sn/cu, 500G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Welders - 2022683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details