multicomp PRO Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp 507-1161

Description
SOLDER WIRE, 60/40 SN/PB, 180 DEG, 250G; Leaded / Lead Free:Leaded; Flux Type:No Clean and Rosin Flux; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:180°C RoHS Compliant: No
Datasheet
Description
SOLDER WIRE, 60/40 SN/PB, 180 DEG, 250G; Leaded / Lead Free:Leaded; Flux Type:No Clean and Rosin Flux; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:180°C RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp - 15J7234 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp
15J7234
Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp 15J7234
SOLDER WIRE, 60/40 SN/PB, 180 DEG, 250G; Leaded / Lead Free:Leaded; Flux Type:No Clean and Rosin Flux; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:180°C RoHS Compliant: No

SOLDER WIRE, 60/40 SN/PB, 180 DEG, 250G; Leaded / Lead Free:Leaded; Flux Type:No Clean and Rosin Flux; Solder Alloy:60, 40 Sn, Pb; External Diameter - Metric:1.2mm; External Diameter - Imperial:0.047"; Melting Temperature:180°C RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 15J7234
Product Name Solder Wire, 60/40 Sn/pb, 180 Deg, 250G; Leaded / Lead Free Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 2024511 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Rotor Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 300 kwatts
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-RHB-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details