multicomp PRO Speaker Terminal Board, 2Pos, Panel; Accessory Type Multicomp 50-010

Description
SPEAKER TERMINAL BOARD, 2POS, PANEL; Accessory Type:2-Position Speaker Terminal Connector; For Use With:Speakers; Product Range:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
SPEAKER TERMINAL BOARD, 2POS, PANEL; Accessory Type:2-Position Speaker Terminal Connector; For Use With:Speakers; Product Range:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speaker Terminal Board, 2Pos, Panel; Accessory Type Multicomp - 13AC7672 - Newark, An Avnet Company
Chicago, IL, United States
Speaker Terminal Board, 2Pos, Panel; Accessory Type Multicomp
13AC7672
Speaker Terminal Board, 2Pos, Panel; Accessory Type Multicomp 13AC7672
SPEAKER TERMINAL BOARD, 2POS, PANEL; Accessory Type:2-Position Speaker Terminal Connector; For Use With:Speakers; Product Range:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Mounting:Panel Mount RoHS Compliant: Yes

SPEAKER TERMINAL BOARD, 2POS, PANEL; Accessory Type:2-Position Speaker Terminal Connector; For Use With:Speakers; Product Range:-; Connector Body Material:ABS (Acrylonitrile Butadiene Styrene) Body; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Speakers
Product Number 13AC7672
Product Name Speaker Terminal Board, 2Pos, Panel; Accessory Type Multicomp
Application Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details