multicomp PRO 9V Battery Snap Contact W/ Wire Leads; Battery Sizes Accepted Multicomp 440006P

Description
9V BATTERY SNAP CONTACT W/ WIRE LEADS; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Snap; Battery Terminals:Wire Leads; Contact Material:Copper; For Use With:9V / PP3 Batteries RoHS Compliant: Yes
Description
9V BATTERY SNAP CONTACT W/ WIRE LEADS; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Snap; Battery Terminals:Wire Leads; Contact Material:Copper; For Use With:9V / PP3 Batteries RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
9V Battery Snap Contact W/ Wire Leads; Battery Sizes Accepted Multicomp - 31M0724 - Newark, An Avnet Company
Chicago, IL, United States
9V Battery Snap Contact W/ Wire Leads; Battery Sizes Accepted Multicomp
31M0724
9V Battery Snap Contact W/ Wire Leads; Battery Sizes Accepted Multicomp 31M0724
9V BATTERY SNAP CONTACT W/ WIRE LEADS; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Snap; Battery Terminals:Wire Leads; Contact Material:Copper; For Use With:9V / PP3 Batteries RoHS Compliant: Yes

9V BATTERY SNAP CONTACT W/ WIRE LEADS; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Snap; Battery Terminals:Wire Leads; Contact Material:Copper; For Use With:9V / PP3 Batteries RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 31M0724
Product Name 9V Battery Snap Contact W/ Wire Leads; Battery Sizes Accepted Multicomp
Cell Size 9V
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 18650 Battery - 1043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Coin Cell Battery Holders - BAT-HLD-012-SMT - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
Coin Cell Battery Holder - HU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details