multicomp PRO Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Multicomp 3965

Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Multicomp - 84N983 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Multicomp
84N983
Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Multicomp 84N983
TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4IN, CRIMP BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:-; Insulator Colour:Blue; Insulator Material:Polyolefin; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84N983
Product Name Terminal, Ring Tongue, 1/4In, Crimp Blue; Stud Size - Metric Multicomp
Contact Size (AWG) ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products