multicomp PRO Ferrite Core, Cylindrical, 120 Ohm/100Mhz, 100Mhz; Outer Diameter Multicomp Pro 33RI 28X13X16

Description
FERRITE CORE, CYLINDRICAL, 120 OHM/100MHZ, 100MHZ; Outer Diameter:28mm; Product Length:13mm; Inner Diameter:16mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance:120ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 120 OHM/100MHZ, 100MHZ; Outer Diameter:28mm; Product Length:13mm; Inner Diameter:16mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance:120ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 120 Ohm/100Mhz, 100Mhz; Outer Diameter Multicomp Pro - 98K8791 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 120 Ohm/100Mhz, 100Mhz; Outer Diameter Multicomp Pro
98K8791
Ferrite Core, Cylindrical, 120 Ohm/100Mhz, 100Mhz; Outer Diameter Multicomp Pro 98K8791
FERRITE CORE, CYLINDRICAL, 120 OHM/100MHZ, 100MHZ; Outer Diameter:28mm; Product Length:13mm; Inner Diameter:16mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance:120ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 120 OHM/100MHZ, 100MHZ; Outer Diameter:28mm; Product Length:13mm; Inner Diameter:16mm; Frequency Min:25MHz; Frequency Max:100MHz; Impedance:120ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 98K8791
Product Name Ferrite Core, Cylindrical, 120 Ohm/100Mhz, 100Mhz; Outer Diameter Multicomp Pro
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

STAYSTIK ® 482 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLCJ Custom Module -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
View Details