multicomp PRO Ferrite Core, Cylindrical, 160 Ohm/100Mhz; Outer Diameter Multicomp Pro 33RH17.5X28.5X10.7

Description
FERRITE CORE, CYLINDRICAL, 160 OHM/100MHZ; Outer Diameter:17.5mm; Product Length:28.5mm; Inner Diameter:10.7mm; Frequency Min:-; Frequency Max:-; Impedance:160ohm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FERRITE CORE, CYLINDRICAL, 160 OHM/100MHZ; Outer Diameter:17.5mm; Product Length:28.5mm; Inner Diameter:10.7mm; Frequency Min:-; Frequency Max:-; Impedance:160ohm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Core, Cylindrical, 160 Ohm/100Mhz; Outer Diameter Multicomp Pro - 80K9818 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Core, Cylindrical, 160 Ohm/100Mhz; Outer Diameter Multicomp Pro
80K9818
Ferrite Core, Cylindrical, 160 Ohm/100Mhz; Outer Diameter Multicomp Pro 80K9818
FERRITE CORE, CYLINDRICAL, 160 OHM/100MHZ; Outer Diameter:17.5mm; Product Length:28.5mm; Inner Diameter:10.7mm; Frequency Min:-; Frequency Max:-; Impedance:160ohm; Product Range:- RoHS Compliant: Yes

FERRITE CORE, CYLINDRICAL, 160 OHM/100MHZ; Outer Diameter:17.5mm; Product Length:28.5mm; Inner Diameter:10.7mm; Frequency Min:-; Frequency Max:-; Impedance:160ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electroceramics
Product Number 80K9818
Product Name Ferrite Core, Cylindrical, 160 Ohm/100Mhz; Outer Diameter Multicomp Pro
Material Type Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Material Type Piezoelectric; PZT
Shape / Form Tube; Hollow Stock (Tube, Pipe, Column)
Length 2.76 inch (70 mm)
View Details
STAYSTIK ® 415 -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details
High-K Ceramic Substrates & Plates -  - Knowles
Specs
Material Type Dielectric; Alumina; Aluminum Nitride; Quartz; Silicate / Clay
Shape / Form BarStock
Applications Electronics or semiconductors
View Details
KLC LTCC Multilayer Substrates -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Density 2.8 g/cc (23.37 lbs/gal)
View Details