multicomp PRO Bush, To-3, Pk10; Insulator Body Material Multicomp 3-38-32GFN

Description
BUSH, TO-3, PK10; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:4.37mm; Overall Width:6.1mm RoHS Compliant: Yes
Description
BUSH, TO-3, PK10; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:4.37mm; Overall Width:6.1mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bush, To-3, Pk10; Insulator Body Material Multicomp - 23WX3103 - Newark, An Avnet Company
Chicago, IL, United States
Bush, To-3, Pk10; Insulator Body Material Multicomp
23WX3103
Bush, To-3, Pk10; Insulator Body Material Multicomp 23WX3103
BUSH, TO-3, PK10; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:4.37mm; Overall Width:6.1mm RoHS Compliant: Yes

BUSH, TO-3, PK10; Insulator Body Material:-; Thermal Conductivity:-; Breakdown Voltage Vbr:-; Thickness:-; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:-; Product Range:-; Length:4.37mm; Overall Width:6.1mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 23WX3103
Product Name Bush, To-3, Pk10; Insulator Body Material Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Good flexibility silicone thermal pad for heat pipe assemblies - SF1500 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 248 F (-40 to 120 C)
View Details
Formulations - Chemistries - Thermally Conductive Adhesives - DISSIPATOR 746D - 746D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Chemical System Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Abrasion resistant two part epoxy - EP30AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Epoxy
Gap Fill 0.0040 to 0.0060 inch (0.1016 to 0.1524 mm)
View Details
Thermal Pads - 2457301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermal Conductivity 1600 W/m-K (924 BTU-ft/hr-ft²-F)
View Details