The 2SB555 is a PNP high-power silicon transistor for general-purpose amplification and switching, packaged in a TO-3 case measuring 38.75-39.96 mm in height and 19.28-22.23 mm in width. It has a collector-emitter voltage rating of 140 V, a continuous collector current of 12 A, and a maximum power dissipation of 100 W at 25°C case temperature. Thermal resistance from junction to case is 1.75 °C/W. The operating junction temperature range is -55 °C to +150 °C. The minimum DC current gain is 40 at 2 A and 5 V, with a collector-emitter saturation voltage of up to 3 V at 7 A. The current-gain-bandwid
TRANS, PNP, -140V, -12A, 150DEG C, 100W; Transistor Polarity:PNP; Collector Emitter Voltage Max:140V; Continuous Collector Current:12A; Power Dissipation:100W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 29AH9885 |
| Product Name | Trans, Pnp, -140V, -12A, 150Deg C, 100W; Transistor Polarity Multicomp Pro |
| Transistor Type | Trans, Pnp, -140V, -12A, 150Deg C, 100W; Transistor Polarity Multicomp Pro |