The SABMB910017 is a 4-channel supercapacitor auto-balancing PCB with two ALD910017SALI SAB MOSFETs installed, designed to balance two to four series-connected supercapacitors with near-zero additional power dissipation. It measures 0.6 in. by 1.6 in. with mounting holes and supports operation from -40°C to +85°C. The board includes two 8-lead SOIC footprints for ALD9100XX devices, a 16-lead SOIC footprint for an ALD8100XX device, and optional TO277 footprints for external Schottky clamping diodes. Multiple boards can be cascaded to balance larger supercapacitor stacks, with each board rated for a maximum 15.0V differential between V+ and V-. The PCB is RoHS compliant and fabricated from FR4 material.
ALD offers a line of Supercapacitor Auto Balancing Integrated Circuits (IC) as well as SAB and SABOVP (Over-Voltage Protection) Printed Circuit Boards (PCB). The SAB PCBs provide active continuous leakage current regulation and self-balancing of unlimited quantities of stacked series-connected supercapacitors. These products, when used in appropriately designed applications, dissipate near-zero leakage currents, practically eliminating extra power dissipation. Supercapacitors connected in series stacks can be balanced with various combinations of multiple cascaded SABMB or SABMBOVP packages.
| Advanced Linear Devices, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | SABMB910017 |
| Product Name | 4-Channel SAB PCB with two mounted ALD910017SALI |