BIPOLAR TRANSISTOR, PNP, -140V, TO-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:140V; Continuous Collector Current:16A; Power Dissipation:150W; Transistor Mounting:Through Hole; No. of Pins:2Pins; Transition Frequency:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 26M6251 |
| Product Name | Bipolar Transistor, Pnp, -140V, To-3; Transistor Polarity Multicomp Pro |
| Polarity | PNP |