multicomp PRO Bipolar Transistor, Npn, 12V, 50Ma, To-72; Transistor Polarity Multicomp Pro 2N5179-NRC

Description
BIPOLAR TRANSISTOR, NPN, 12V, 50mA, TO-72; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:50mA; Power Dissipation:20mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 12V, 50mA, TO-72; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:50mA; Power Dissipation:20mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 12V, 50Ma, To-72; Transistor Polarity Multicomp Pro - 18M7154 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 12V, 50Ma, To-72; Transistor Polarity Multicomp Pro
18M7154
Bipolar Transistor, Npn, 12V, 50Ma, To-72; Transistor Polarity Multicomp Pro 18M7154
BIPOLAR TRANSISTOR, NPN, 12V, 50mA, TO-72; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:50mA; Power Dissipation:20mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 12V, 50mA, TO-72; Transistor Polarity:NPN; Collector Emitter Voltage Max:12V; Continuous Collector Current:50mA; Power Dissipation:20mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 18M7154
Product Name Bipolar Transistor, Npn, 12V, 50Ma, To-72; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223261 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
50 V, 100 mA NPN general purpose transistor - 2PD601ASW-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
Single Bipolar Transistors - 448-BCP5516H6327XTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
2 suppliers