multicomp PRO Bipolar Transistor, Pnp, -40V, To-39; Transistor Polarity Multicomp Pro 2N2905

Description
BIPOLAR TRANSISTOR, PNP, -40V, TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:3W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:2N2905 RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, PNP, -40V, TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:3W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:2N2905 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Pnp, -40V, To-39; Transistor Polarity Multicomp Pro - 98K6240 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -40V, To-39; Transistor Polarity Multicomp Pro
98K6240
Bipolar Transistor, Pnp, -40V, To-39; Transistor Polarity Multicomp Pro 98K6240
BIPOLAR TRANSISTOR, PNP, -40V, TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:3W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:2N2905 RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -40V, TO-39; Transistor Polarity:PNP; Collector Emitter Voltage Max:40V; Continuous Collector Current:600mA; Power Dissipation:3W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:2N2905 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 98K6240
Product Name Bipolar Transistor, Pnp, -40V, To-39; Transistor Polarity Multicomp Pro
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor, General Purpose Transistor - BC846PN - Infineon Technologies AG
Specs
Polarity NPN/PNP (Dual); NPN; PNP
Package Type SOT363
Packing Method Tape Reel; TAPE & REEL
View Details
Bipolar Transistors - 6697710 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers