multicomp PRO Bipolar Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp Pro 2N2369A

Description
BIPOLAR TRANSISTOR, NPN, 15V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Description
BIPOLAR TRANSISTOR, NPN, 15V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp Pro - 35C0691 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp Pro
35C0691
Bipolar Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp Pro 35C0691
BIPOLAR TRANSISTOR, NPN, 15V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 15V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:15V; Continuous Collector Current:200mA; Power Dissipation:360mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 35C0691
Product Name Bipolar Transistor, Npn, 15V, To-18; Transistor Polarity Multicomp Pro
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219446 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
NPN general purpose transistor - 2PD1820AS-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 50 volts
View Details
2 suppliers
Single Bipolar Transistors - BC80740B5003XTTR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers