BIPOLAR TRANSISTOR, NPN, 40V, TO-18; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Bipolar (BJT) Single Transistor, NPN, 40 V, 300 MHz, 1.2 W, 800 mA, 30 RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 35C0690 | 35X2683 |
| Product Name | Bipolar Transistor, Npn, 40V, To-18; Transistor Polarity Multicomp Pro | Bipolar (Bjt) Single Transistor, Npn, 40 V, 300 Mhz, 1.2 W, 800 Ma, 30 Rohs Compliant Multicomp Pro |
| Polarity | NPN | NPN |