multicomp PRO Eight Outlet Metal Power Strip With 6Ft Cord Black; No. Of Outlets Multicomp Pro 28-21271

Description
Eight Outlet Metal Power Strip with 6ft Cord - Black; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:6ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Eight Outlet Metal Power Strip with 6ft Cord - Black; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:6ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eight Outlet Metal Power Strip With 6Ft Cord Black; No. Of Outlets Multicomp Pro - 95Y2810 - Newark, An Avnet Company
Chicago, IL, United States
Eight Outlet Metal Power Strip With 6Ft Cord Black; No. Of Outlets Multicomp Pro
95Y2810
Eight Outlet Metal Power Strip With 6Ft Cord Black; No. Of Outlets Multicomp Pro 95Y2810
Eight Outlet Metal Power Strip with 6ft Cord - Black; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:6ft; Product Range:- RoHS Compliant: Yes

Eight Outlet Metal Power Strip with 6ft Cord - Black; No. of Outlets:8Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:125V; Plug Type:-; Cable Length:6ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Strips
Product Number 95Y2810
Product Name Eight Outlet Metal Power Strip With 6Ft Cord Black; No. Of Outlets Multicomp Pro
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1585H11D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 11
Current 15.0 amps
View Details
5-Position Accessory Power Strip - 852J2E14 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 5
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 1228249 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 3
Outlets Bs
View Details
Mobile Power Station with Quick Charge - OME003.3A1U1C.2 - Omni Electrical
Specs
Voltage 120V
Frequency 60Hz
Current 12.0 amps
View Details