multicomp PRO Spacer/standoff, Brass 6.35Mm X 15.875Mm; Standoff Material Multicomp 2760

Description
SPACER/STANDOFF, BRASS 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: No
Datasheet
Description
SPACER/STANDOFF, BRASS 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Brass 6.35Mm X 15.875Mm; Standoff Material Multicomp - 92N5302 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass 6.35Mm X 15.875Mm; Standoff Material Multicomp
92N5302
Spacer/standoff, Brass 6.35Mm X 15.875Mm; Standoff Material Multicomp 92N5302
SPACER/STANDOFF, BRASS 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: No

SPACER/STANDOFF, BRASS 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:25.4mm; External Width:6.35mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N5302
Product Name Spacer/standoff, Brass 6.35Mm X 15.875Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-632-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details