multicomp PRO Spacer, Hex, Brass, 6.35Mm X 15.875Mm; Standoff Material Multicomp 2759

Description
SPACER, HEX, BRASS, 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX, BRASS, 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Brass, 6.35Mm X 15.875Mm; Standoff Material Multicomp - 92N5301 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 15.875Mm; Standoff Material Multicomp
92N5301
Spacer, Hex, Brass, 6.35Mm X 15.875Mm; Standoff Material Multicomp 92N5301
SPACER, HEX, BRASS, 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 15.875MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.875mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N5301
Product Name Spacer, Hex, Brass, 6.35Mm X 15.875Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details