multicomp PRO Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp 2749

Description
SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes
Datasheet
Description
SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp - 92N5291 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp
92N5291
Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp 92N5291
SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes

SPACER/STANDOFF, BRASS, 6.35MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:38.1mm; Overall Length:38.1mm; External Width:6.35mm; Spacing Height:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N5291
Product Name Spacer/standoff, Brass, 6.35Mm X 38.1Mm; Standoff Material Multicomp
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers