multicomp PRO Pcb Mounting, Round, Nylon, 9.5Mm X 12.7Mm; Pcb Support Type Multicomp 2632

Description
PCB MOUNTING, ROUND, NYLON, 9.5MM X 12.7MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:12.7mm RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, ROUND, NYLON, 9.5MM X 12.7MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:12.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Round, Nylon, 9.5Mm X 12.7Mm; Pcb Support Type Multicomp - 92N4847 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Round, Nylon, 9.5Mm X 12.7Mm; Pcb Support Type Multicomp
92N4847
Pcb Mounting, Round, Nylon, 9.5Mm X 12.7Mm; Pcb Support Type Multicomp 92N4847
PCB MOUNTING, ROUND, NYLON, 9.5MM X 12.7MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:12.7mm RoHS Compliant: Yes

PCB MOUNTING, ROUND, NYLON, 9.5MM X 12.7MM; PCB Support Type:Round Reverse Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:15.875mm; External Width:9.525mm; Product Range:-; Body Diameter:9.5mm; Overall Length:12.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4847
Product Name Pcb Mounting, Round, Nylon, 9.5Mm X 12.7Mm; Pcb Support Type Multicomp
Outside Diameter 0.3740 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex Female Standoff - 2207 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers