multicomp PRO Pcb Mounting, Nylon, 17.8Mm X 25.4Mm; Pcb Support Type Multicomp 2629

Description
PCB MOUNTING, NYLON, 17.8MM X 25.4MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:17.78mm; Product Range:-; Overall Length:25.4mm RoHS Compliant: Yes
Description
PCB MOUNTING, NYLON, 17.8MM X 25.4MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:17.78mm; Product Range:-; Overall Length:25.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 17.8Mm X 25.4Mm; Pcb Support Type Multicomp - 92N4844 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 17.8Mm X 25.4Mm; Pcb Support Type Multicomp
92N4844
Pcb Mounting, Nylon, 17.8Mm X 25.4Mm; Pcb Support Type Multicomp 92N4844
PCB MOUNTING, NYLON, 17.8MM X 25.4MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:17.78mm; Product Range:-; Overall Length:25.4mm RoHS Compliant: Yes

PCB MOUNTING, NYLON, 17.8MM X 25.4MM; PCB Support Type:Lock-In Support With Adhesive Base; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:17.78mm; Product Range:-; Overall Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4844
Product Name Pcb Mounting, Nylon, 17.8Mm X 25.4Mm; Pcb Support Type Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2023409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-032-16 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers