multicomp PRO Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp 2627

Description
PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Overall Length:25.4mm; Thread Size - Imperial:6; Thread Size - Metric:M3.5 RoHS Compliant: Yes
Description
PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Overall Length:25.4mm; Thread Size - Imperial:6; Thread Size - Metric:M3.5 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp - 92N4842 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp
92N4842
Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp 92N4842
PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Overall Length:25.4mm; Thread Size - Imperial:6; Thread Size - Metric:M3.5 RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:-; Height:-; External Width:7.874mm; Product Range:-; Overall Length:25.4mm; Thread Size - Imperial:6; Thread Size - Metric:M3.5 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4842
Product Name Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp
ANSI (English) Size 6
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-024-10ZI - bisco industries
Specs
Type & Shape Standoff
View Details