multicomp PRO Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp 2626

Description
PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:-; Product Range:-; Overall Length:25.4mm; Thread Length:6.4mm; Thread Size - Imperial:8-32 RoHS Compliant: Yes
Description
PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:-; Product Range:-; Overall Length:25.4mm; Thread Length:6.4mm; Thread Size - Imperial:8-32 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp - 92N4841 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp
92N4841
Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp 92N4841
PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:-; Product Range:-; Overall Length:25.4mm; Thread Length:6.4mm; Thread Size - Imperial:8-32 RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 25.4MM; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:25.4mm; External Width:-; Product Range:-; Overall Length:25.4mm; Thread Length:6.4mm; Thread Size - Imperial:8-32 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4841
Product Name Pcb Mounting, Nylon, 7.9Mm X 25.4Mm; Pcb Support Type Multicomp
ANSI (English) Size 8-32 / 8; 8-32
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2699036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-30 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers