multicomp PRO Feet (Bumpers); Bumper / Feet Mounting Multicomp 2565

Description
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:4.8mm; Base Diameter:9.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:4.8mm; Base Diameter:9.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Multicomp - 92N4780 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Multicomp
92N4780
Feet (Bumpers); Bumper / Feet Mounting Multicomp 92N4780
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:4.8mm; Base Diameter:9.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:4.8mm; Base Diameter:9.4mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4780
Product Name Feet (Bumpers); Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1057782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Glass fibre reinforced pet
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers