multicomp PRO Feet (Bumpers); Bumper / Feet Mounting Multicomp 2558

Description
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:2.5mm; Base Diameter:-; Base Width:10.2mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes
Description
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:2.5mm; Base Diameter:-; Base Width:10.2mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet (Bumpers); Bumper / Feet Mounting Multicomp - 92N4773 - Newark, An Avnet Company
Chicago, IL, United States
Feet (Bumpers); Bumper / Feet Mounting Multicomp
92N4773
Feet (Bumpers); Bumper / Feet Mounting Multicomp 92N4773
FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:2.5mm; Base Diameter:-; Base Width:10.2mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

FEET (BUMPERS); Bumper / Feet Mounting:Adhesive; Height:2.5mm; Base Diameter:-; Base Width:10.2mm; Bumper / Feet Style:Square; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4773
Product Name Feet (Bumpers); Bumper / Feet Mounting Multicomp
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers