multicomp PRO Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Standoff Material Multicomp 2447

Description
SPACER, HEX, NYLON, 6.35MM X 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER, HEX, NYLON, 6.35MM X 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Standoff Material Multicomp - 92N4952 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Standoff Material Multicomp
92N4952
Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Standoff Material Multicomp 92N4952
SPACER, HEX, NYLON, 6.35MM X 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, NYLON, 6.35MM X 19.05MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:19.05mm; Overall Length:23.81mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4952
Product Name Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Standoff Material Multicomp
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers