multicomp PRO Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Material Multicomp 2431

Description
SPACER, HEX NYLON 6.35Mm x 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes
Description
SPACER, HEX NYLON 6.35Mm x 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Material Multicomp - 92N4936 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Material Multicomp
92N4936
Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Material Multicomp 92N4936
SPACER, HEX NYLON 6.35Mm x 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

SPACER, HEX NYLON 6.35Mm x 12.7MM; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4936
Product Name Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Material Multicomp
Outside Diameter 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 1022332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Steel Standoffs - BSO-3.5M3-16ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details