multicomp PRO Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Type Multicomp 2424

Description
SPACER, HEX NYLON 6.35Mm x 12.7MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet
Description
SPACER, HEX NYLON 6.35Mm x 12.7MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Type Multicomp - 92N4929 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Type Multicomp
92N4929
Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Type Multicomp 92N4929
SPACER, HEX NYLON 6.35Mm x 12.7MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX NYLON 6.35Mm x 12.7MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:12.7mm; Product Range:-; Body Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4929
Product Name Spacer, Hex Nylon 6.35Mm X 12.7Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-28 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
PCB Spacers - 1613676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.1969 inch (5 mm)
View Details