multicomp PRO Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp 2419

Description
SPACER, HEX, NYLON, 6.35MM X 19.05MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:19.05mm; Product Range:-; Body Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes
Description
SPACER, HEX, NYLON, 6.35MM X 19.05MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:19.05mm; Product Range:-; Body Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp - 92N4924 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp
92N4924
Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp 92N4924
SPACER, HEX, NYLON, 6.35MM X 19.05MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:19.05mm; Product Range:-; Body Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, NYLON, 6.35MM X 19.05MM; Spacer Type:Hex; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:19.05mm; Product Range:-; Body Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4924
Product Name Spacer, Hex, Nylon, 6.35Mm X 19.05Mm; Spacer Type Multicomp
Type & Shape Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-18 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers