multicomp PRO Cable Gland (Clamp), Nylon, M13, White; Thread Size Imperial Multicomp Pro 241/69/79W

Description
CABLE GLAND (CLAMP), NYLON, M13, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M13; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes
Description
CABLE GLAND (CLAMP), NYLON, M13, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M13; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Gland (Clamp), Nylon, M13, White; Thread Size Imperial Multicomp Pro - 08WX5746 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland (Clamp), Nylon, M13, White; Thread Size Imperial Multicomp Pro
08WX5746
Cable Gland (Clamp), Nylon, M13, White; Thread Size Imperial Multicomp Pro 08WX5746
CABLE GLAND (CLAMP), NYLON, M13, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M13; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

CABLE GLAND (CLAMP), NYLON, M13, WHITE; Thread Size - Imperial:-; Thread Size - Metric:M13; Cable Diameter Min:5mm; Cable Diameter Max:7mm; Cable Gland Material:Nylon (Polyamide); Gland Colour:White; IP / NEMA Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 08WX5746
Product Name Cable Gland (Clamp), Nylon, M13, White; Thread Size Imperial Multicomp Pro
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

TNDLDE - line bushing 1 - BARTEC
Specs
Application Cable & Wire
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 1SNG605056R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
Traction Relief Cable Gland - 4305509 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details