multicomp PRO Cable, Hdmi Plug-Hdmi Plug, 12Ft; Connector Type A Multicomp Pro 24-14787

Description
CABLE, HDMI PLUG-HDMI PLUG, 12FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes
Datasheet
Description
CABLE, HDMI PLUG-HDMI PLUG, 12FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Hdmi Plug-Hdmi Plug, 12Ft; Connector Type A Multicomp Pro - 85W1339 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Hdmi Plug-Hdmi Plug, 12Ft; Connector Type A Multicomp Pro
85W1339
Cable, Hdmi Plug-Hdmi Plug, 12Ft; Connector Type A Multicomp Pro 85W1339
CABLE, HDMI PLUG-HDMI PLUG, 12FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

CABLE, HDMI PLUG-HDMI PLUG, 12FT; Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:12ft; Cable Length - Metric:3.7m; Jacket Color:Black; Product Range:24-147xx Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 85W1339
Product Name Cable, Hdmi Plug-Hdmi Plug, 12Ft; Connector Type A Multicomp Pro
Cable Length 12.14 ft (37 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details