multicomp PRO Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Multicomp 2395

Description
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes
Description
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Multicomp - 92N4900 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Multicomp
92N4900
Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Multicomp 92N4900
SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes

SPACER, ROUND, NYLON, 0.25IN X 6.35MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:-; Overall Length:6.35mm; Product Range:-; Body Diameter:0.25"; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 92N4900
Product Name Spacer, Round, Nylon, 0.25In X 6.35Mm; Spacer Type Multicomp
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BS04-M5-20 - bisco industries
Specs
Type & Shape Standoff
View Details