multicomp PRO Fuse, Bottle, Gl, 25A, Di; Voltage Rating V Dc Multicomp 2311407

Description
FUSE, BOTTLE, GL, 25A, DI; Voltage Rating V DC:400V; Voltage Rating V AC:500V; Fuse Current:25A; Blow Characteristic:gG; Fuse Size Metric:13.2mm x 50mm; Fuse Size Imperial:0.52" x 1.97"; Series:Class gG/gL; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FUSE, BOTTLE, GL, 25A, DI; Voltage Rating V DC:400V; Voltage Rating V AC:500V; Fuse Current:25A; Blow Characteristic:gG; Fuse Size Metric:13.2mm x 50mm; Fuse Size Imperial:0.52" x 1.97"; Series:Class gG/gL; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse, Bottle, Gl, 25A, Di; Voltage Rating V Dc Multicomp - 15R2900 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Bottle, Gl, 25A, Di; Voltage Rating V Dc Multicomp
15R2900
Fuse, Bottle, Gl, 25A, Di; Voltage Rating V Dc Multicomp 15R2900
FUSE, BOTTLE, GL, 25A, DI; Voltage Rating V DC:400V; Voltage Rating V AC:500V; Fuse Current:25A; Blow Characteristic:gG; Fuse Size Metric:13.2mm x 50mm; Fuse Size Imperial:0.52" x 1.97"; Series:Class gG/gL; SVHC:No SVHC RoHS Compliant: Yes

FUSE, BOTTLE, GL, 25A, DI; Voltage Rating V DC:400V; Voltage Rating V AC:500V; Fuse Current:25A; Blow Characteristic:gG; Fuse Size Metric:13.2mm x 50mm; Fuse Size Imperial:0.52" x 1.97"; Series:Class gG/gL; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15R2900
Product Name Fuse, Bottle, Gl, 25A, Di; Voltage Rating V Dc Multicomp
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002342001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 2 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers
Fuses - 2019-CCF1N5TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers