multicomp PRO Connector, Rcpt, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro 2214BR-60G

Description
CONNECTOR, RCPT, 60POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:2214BR Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 60POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:2214BR Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro - 51AC3062 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro
51AC3062
Connector, Rcpt, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro 51AC3062
CONNECTOR, RCPT, 60POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:2214BR Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, RCPT, 60POS, R/A, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:60Contacts; Gender:Receptacle; Product Range:2214BR Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 51AC3062
Product Name Connector, Rcpt, 60Pos, R/a, 2.54Mm; Pitch Spacing Multicomp Pro
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 120/SB ® 120 Silver Contact #4 AWG - 1319G4-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers