multicomp PRO Fuse, 400Vac, 4A, D01; Product Range Multicomp 2211002

Description
FUSE, 400VAC, 4A, D01; Product Range:D0 Series; Fuse Current:4A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG; Fuse Body Material:CeramicRoHS Compliant: Yes
Description
FUSE, 400VAC, 4A, D01; Product Range:D0 Series; Fuse Current:4A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG; Fuse Body Material:CeramicRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, 400Vac, 4A, D01; Product Range Multicomp - 15R2882 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 400Vac, 4A, D01; Product Range Multicomp
15R2882
Fuse, 400Vac, 4A, D01; Product Range Multicomp 15R2882
FUSE, 400VAC, 4A, D01; Product Range:D0 Series; Fuse Current:4A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG; Fuse Body Material:CeramicRoHS Compliant: Yes

FUSE, 400VAC, 4A, D01; Product Range:D0 Series; Fuse Current:4A; Voltage Rating VAC:400VAC; Voltage Rating VDC:250VDC; Fuse Size Metric:11mm x 36mm; Fuse Size Imperial:0.43" x 1.42"; Blow Characteristic:gG; Fuse Body Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 15R2882
Product Name Fuse, 400Vac, 4A, D01; Product Range Multicomp
Fuse Material Ceramic; CeramicRoHS Compliant: Yes
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 25 amps
View Details
North American Fuse Fast Acting 1A - 813GMA-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers