multicomp PRO Drill Bit, Hp Shank, 0.6Mm, 44Mm; Drill Bit Size Metric Multicomp 143-0056

Description
DRILL BIT, HP SHANK, 0.6MM, 44MM; Drill Bit Size Metric:0.6mm; Drill Bit Size Imperial:0.024"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes
Description
DRILL BIT, HP SHANK, 0.6MM, 44MM; Drill Bit Size Metric:0.6mm; Drill Bit Size Imperial:0.024"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Drill Bit, Hp Shank, 0.6Mm, 44Mm; Drill Bit Size Metric Multicomp - 74M5921 - Newark, An Avnet Company
Chicago, IL, United States
Drill Bit, Hp Shank, 0.6Mm, 44Mm; Drill Bit Size Metric Multicomp
74M5921
Drill Bit, Hp Shank, 0.6Mm, 44Mm; Drill Bit Size Metric Multicomp 74M5921
DRILL BIT, HP SHANK, 0.6MM, 44MM; Drill Bit Size Metric:0.6mm; Drill Bit Size Imperial:0.024"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes

DRILL BIT, HP SHANK, 0.6MM, 44MM; Drill Bit Size Metric:0.6mm; Drill Bit Size Imperial:0.024"; Effective Length:10mm; Overall Length:44mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Drill Bits
Product Number 74M5921
Product Name Drill Bit, Hp Shank, 0.6Mm, 44Mm; Drill Bit Size Metric Multicomp
Diameter 0.024 inch (0.6 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 216476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.256 inch (6.5 mm)
OAL 3.98 inch (101 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-GP-#3 - 221B-GP-#3 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 216067 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 2.56 inch (65 mm)
Material High Speed Steel; HSS
# of Pieces 2
View Details