Minerallac Company Drill Bit 33322

Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 11/32 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 11/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
Datasheet
Description
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 11/32 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 11/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit - 33322 - Minerallac Company
Hampshire, IL, USA
Drill Bit
33322
Drill Bit 33322
JOBBERS LENGTH, HEAVY DUTY TYPE HIGH SPEED STEEL MATERIAL BLACK OXIDE FINISH 4-3/4 INCH OVERALL LENGTH 3-7/16 INCH FLUTE LENGTH 3-FLAT SHANK TYPE 11/32 INCH SHANK SIZE SPLIT POINT CONSTRUCTION 11/32 INCH DRILL SIZE 135 DEGREE POINT ANGLE PACKAGING QUANTITY 6
  • JOBBERS LENGTH, HEAVY DUTY TYPE
  • HIGH SPEED STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4-3/4 INCH OVERALL LENGTH
  • 3-7/16 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • 11/32 INCH SHANK SIZE
  • SPLIT POINT CONSTRUCTION
  • 11/32 INCH DRILL SIZE
  • 135 DEGREE POINT ANGLE
  • PACKAGING QUANTITY 6
Datasheet

Technical Specifications

  Minerallac Company
Product Category Drill Bits
Product Number 33322
Product Name Drill Bit
Product Drill
Units Fractional
Drill Type Jobber
Features Split Point
Diameter 0.344 inch (8.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Magnetic Drill Bits - 126692 - RS Components, Ltd.
Specs
Diameter 0.689 inch (17.5 mm)
Material Carbide; Tungsten Carbide Tip
View Details
Drill Bit - 91904 - Minerallac Company
Minerallac Company
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details