multicomp PRO Cable Assy, Hdmi A Socket-Plug, 200Mm; Connector Type A Multicomp 12.99.3144

Description
CABLE ASSY, HDMI A SOCKET-PLUG, 200MM; Connector Type A:HDMI A Socket; Connector Type B:DisplayPort Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Description
CABLE ASSY, HDMI A SOCKET-PLUG, 200MM; Connector Type A:HDMI A Socket; Connector Type B:DisplayPort Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Hdmi A Socket-Plug, 200Mm; Connector Type A Multicomp - 40Y9075 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Hdmi A Socket-Plug, 200Mm; Connector Type A Multicomp
40Y9075
Cable Assy, Hdmi A Socket-Plug, 200Mm; Connector Type A Multicomp 40Y9075
CABLE ASSY, HDMI A SOCKET-PLUG, 200MM; Connector Type A:HDMI A Socket; Connector Type B:DisplayPort Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE ASSY, HDMI A SOCKET-PLUG, 200MM; Connector Type A:HDMI A Socket; Connector Type B:DisplayPort Plug; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 40Y9075
Product Name Cable Assy, Hdmi A Socket-Plug, 200Mm; Connector Type A Multicomp
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 1828892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 3.28 ft (10 dm)
Connector Type Mini hdmi
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details