multicomp PRO Lead, Iec, 10A, Black, 2M; Connector To Connector Multicomp 10TA104A-2M

Description
LEAD, IEC, 10A, BLACK, 2M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.5ft; Cable Assembly RoHS Compliant: Yes
Datasheet
Description
LEAD, IEC, 10A, BLACK, 2M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.5ft; Cable Assembly RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lead, Iec, 10A, Black, 2M; Connector To Connector Multicomp - 74M5746 - Newark, An Avnet Company
Chicago, IL, United States
Lead, Iec, 10A, Black, 2M; Connector To Connector Multicomp
74M5746
Lead, Iec, 10A, Black, 2M; Connector To Connector Multicomp 74M5746
LEAD, IEC, 10A, BLACK, 2M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.5ft; Cable Assembly RoHS Compliant: Yes

LEAD, IEC, 10A, BLACK, 2M; Connector to Connector:90° IEC 60320 C13 to Free End; Cable Length - Metric:2m; Current Rating:10A; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:6.5ft; Cable Assembly RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 74M5746
Product Name Lead, Iec, 10A, Black, 2M; Connector To Connector Multicomp
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
IEC Power Cords - 822952-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 105C, 72 inches - 412007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details