multicomp PRO Thermal Switch, Nc, 80°C; Switching Temperature Multicomp 05EN1034(80/M)

Description
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Switch, Nc, 80°C; Switching Temperature Multicomp - 68C2876 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Switch, Nc, 80°C; Switching Temperature Multicomp
68C2876
Thermal Switch, Nc, 80°C; Switching Temperature Multicomp 68C2876
THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-; RoHS Compliant: Yes

THERMAL SWITCH, NC, 80°C; Switching Temperature:80°C; Reset Temperature:-; Contact Operation:Normally Closed; Sensor Terminals:Quick Connect; Sensor Housing:Flange Mount; Contact Rating:120VAC/15A, 240VAC/10A; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermostats
Product Number 68C2876
Product Name Thermal Switch, Nc, 80°C; Switching Temperature Multicomp
Set Point Range 176 F (80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Single-phase safety temperature limiter - Typ 89.00 - Isabellenhutte USA
Specs
Thermostat Type Mechanical
Switch Type Bi-Metal
Voltage 250 volts
View Details
Snap Action Thermostat - AC602021HOT1 - Backer Hotwatt Inc.
Specs
Thermostat Type Mechanical
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Set Point Range 32 to 572 F (0.0 to 300 C)
View Details